Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 802392-MP9218DGT-LF-
Packaging: Reel
Mounting Style: SMD
Current - Output: 110mA
Output Type: Fixed
Function: Step-Up
Topology: Charge Pump
Frequency - Switching: 1.35MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 2.8V
Voltage - Output (Min/Fixed): 5V
Synchronous Rectifier: Yes
Supplier Device Package: 6-TQFN (2x2)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5V
Manufacturer Package: 6-WFDFN Exposed Pad
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 110mA 6-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 110mA 6-WFDFN Exposed Pad
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 110mA 6-WFDFN Exposed Pad
IC REG CHRG PUMP 5V 110MA 6TQFN
Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 110mA 6-WFDFN Exposed Pad
IC REG CHARG PUMP 5V 110MA 6TQFN
IC REG CHARG PUMP 5V 110MA 6TQFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 802392-MP9218DGT-LF-Z | 1589-1743-2-ND | MP9218DGT-LF-Z | MP9218DGT-LF-Z | MP9218DGT-LF-Z | MP9218DGT-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9218DGT-LF-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Charge Pump | Boost | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 6-WFDFN Exposed Pad | Other; 6-WFDFN Exposed Pad | Other; 6-WFDFN Exposed Pad | Other; 6-WFDFN Exposed Pad | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| VIN | 5 volts | 2.8 to 5 volts | 2.8 to 5 volts | 5 volts |