Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927830-MP9184GL-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 3V 1 Output 17A 22-PowerVFQFN
Package: Reel - TR
Package: 22-PowerVFQFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP9184
Categories: Integrated Circuits (ICs)
Case / Package: 22-QFN (3x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Adjustable 3V 1 Output 17A 22-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 3V 1 Output 17A 22-PowerVFQFN
IC REG BUCK ADJ 17A 22QFN
IC REG BUCK ADJUSTABLE 17A
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927830-MP9184GL-Z | MP9184GL-Z-ND | MP9184GL-Z | MP9184GL-Z | MP9184GL-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9184GL-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 22-QFN (3x4) | Other; 22-PowerVFQFN | Other; 22-PowerVFQFN | ||
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |