Buck Switching Regulator IC Positive Adjustable 3V 1 Output 17A 22-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 3V 1 Output 17A 22-PowerVFQFN
IC REG BUCK ADJUSTABLE 17A
IC REG BUCK ADJ 17A 22QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP9184GL-P-ND | MP9184GL-P | MP9184GL-P | MP9184GL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 22-PowerVFQFN | Other; 22-PowerVFQFN | ||
| Output Voltage | 3 to 22 volts | 3 to 22 volts | 3 volts | |
| IOUT | 17 amps | 17 amps | 17 amps | 17 amps |