Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MP9184AGL-Z

Description
Win Source Part Number: 1121120-MP9184AGL-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 19A Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 600kHz Voltage - Output (Max): 22V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: No Package / Case: 22-PowerVFQFN Supplier Device Package: 22-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote Datasheet
Description
Win Source Part Number: 1121120-MP9184AGL-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 19A Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 600kHz Voltage - Output (Max): 22V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: No Package / Case: 22-PowerVFQFN Supplier Device Package: 22-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 1121120-MP9184AGL-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
1121120-MP9184AGL-Z
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 1121120-MP9184AGL-Z
Win Source Part Number: 1121120-MP9184AGL-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 19A Output Type: Adjustable Function: Step-Up Topology: Boost Frequency - Switching: 600kHz Voltage - Output (Max): 22V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 3V Voltage - Input (Max): 20V Voltage - Output (Min/Fixed): 3V Synchronous Rectifier: No Package / Case: 22-PowerVFQFN Supplier Device Package: 22-QFN (3x4) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc.

Win Source Part Number: 1121120-MP9184AGL-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 19A
Output Type: Adjustable
Function: Step-Up
Topology: Boost
Frequency - Switching: 600kHz
Voltage - Output (Max): 22V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 20V
Voltage - Output (Min/Fixed): 3V
Synchronous Rectifier: No
Package / Case: 22-PowerVFQFN
Supplier Device Package: 22-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP9184AGL-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP9184AGL-Z
Voltage Regulators - DC DC Switching Regulators MP9184AGL-Z
Boost Switching Regulator IC Positive Adjustable 3V 1 Output 19A 22-PowerVFQFN

Boost Switching Regulator IC Positive Adjustable 3V 1 Output 19A 22-PowerVFQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP9184AGL-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP9184AGL-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP9184AGL-Z
IC REG BOOST ADJ 19A 22QFN

IC REG BOOST ADJ 19A 22QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 1121120-MP9184AGL-Z MP9184AGL-Z MP9184AGL-Z
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable; Adjustable
Package Type Other; Tape & Reel (TR) Other; 22-PowerVFQFN
Special Features Multiple Outputs; Synchronous Rectification
fsw 600 kHz 600 kHz 600 kHz
Unlock Full Specs
to access all available technical data