Boost Switching Regulator IC Positive Adjustable 3V 1 Output 19A 22-PowerVFQFN
IC REG BOOST ADJ 19A 22QFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP9184AGL-P | MP9184AGL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | Other; 22-PowerVFQFN | |
| Life Cycle Stage | Active | Active |
| Output Voltage | 3 to 22 volts | 3 volts |