Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 715431-MP9181DD-LF-Z
Packaging: Tape and Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 3A
Categories: Integrated Circuits
Supplier Device Package: 12-QFN (2x3)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 13V
Manufacturer Package: 12-TFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 0.815V
Voltage - Input (Minimum): 4.5V
Voltage - Input (Maximum): 20V
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 3A 12-TFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 12QFN
IC REG BUCK ADJ 3A 12QFN
IC REG BUCK ADJUSTABLE 3A 12QFN
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 3A 12-TFQFN Exposed Pad
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 715431-MP9181DD-LF-Z | MP9181DD-LF-Z-ND | MP9181DD-LF-Z | MP9181DD-LF-Z | MP9181DD-LF-Z | MP9181DD-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9181DD-LF-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 12-TFQFN Exposed Pad | Other; 12-TFQFN Exposed Pad | Other; 12-TFQFN Exposed Pad | Other; 12-TFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | Synchronous Rectification | ||||
| Output Voltage | 13 volts | 0.8150 to 13 volts | 0.8150 volts | 0.8150 volts | 0.8150 to 13 volts |