Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927829-MP9181DD-LF-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 3A 12-TFQFN Exposed Pad
Package: Reel - TR
Package: 12-TFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP9181
Categories: Integrated Circuits (ICs)
Case / Package: 12-QFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1241-6, 1589-1241-1, 1589-1241-2
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 3A 12-TFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 3A 12QFN
Buck Switching Regulator IC Positive Adjustable 0.815V 1 Output 3A 12-TFQFN Exposed Pad
IC REG BUCK ADJ 3A 12QFN
IC REG BUCK ADJUSTABLE 3A 12QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 927829-MP9181DD-LF-P | 1589-1241-2-ND | MP9181DD-LF-P | MP9181DD-LF-P | MP9181DD-LF-P | MP9181DD-LF-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9181DD-LF-P | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 12-QFN (2x3) | Other; 12-TFQFN Exposed Pad | Other; 12-TFQFN Exposed Pad | Other; 12-TFQFN Exposed Pad | ||
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |