Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 14-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927827-MP9151GD-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 14-PowerVFQFN
Package: Reel - TR
Package: 14-PowerVFQFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP9151
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MP9151GD-Z-ND, 1589-1742-2, 1589-1742-1, 1589-1742-6
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 14-PowerVFQFN
IC REG BUCK ADJ 4A 14QFN
IC REG BUCK ADJUSTABLE 4A 14QFN
IC REG BUCK ADJUSTABLE 4A 14QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1742-2-ND | 927827-MP9151GD-Z | MP9151GD-Z | MP9151GD-Z | MP9151GD-Z | MP9151GD-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9151GD-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; 14-PowerVFQFN | Other; 14-QFN (2x3) | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 19 volts | 0.8000 to 19 volts | 0.8000 volts | 0.8000 volts |