Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 14-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 4A 14-PowerVFQFN
IC REG BUCK ADJUSTABLE 4A 14QFN
IC REG BUCK ADJ 4A 14QFN
IC REG BUCK ADJUSTABLE 4A 14QFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1240-2-ND | MP9151GD-P | MP9151GD-P | MP9151GD-P | MP9151GD-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.8000 to 19 volts | 0.8000 to 19 volts | 0.8000 volts | 0.8000 volts |