Monolithic Power Systems, Inc. Switching Voltage Regulators MP9151GD-P

Description
Switching Voltage Regulators 4.5-20V Input Sync Step-down Cnvrtr
Datasheet
Description
Switching Voltage Regulators 4.5-20V Input Sync Step-down Cnvrtr
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP9151GD-P
Switching Voltage Regulators MP9151GD-P
Switching Voltage Regulators 4.5-20V Input Sync Step-down Cnvrtr

Switching Voltage Regulators 4.5-20V Input Sync Step-down Cnvrtr

Buy Now Datasheet
Dc/dc Conv, Sync Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3525 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3525
Dc/dc Conv, Sync Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3525
DC/DC CONV, SYNC BUCK, 800KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:14Pins; Output Current:4A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 800KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:20V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN-EP; No. of Pins:14Pins; Output Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP9151GD-P 54AH3525
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 800Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137QR - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
30KVA 40KVA Outdoor Waterproof Stabilizer with LCD Display & Overload Protection - Ideal for Events & Remote Power - No.1601621008058 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details