Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789214-MP9148GJ-Z
Series: *
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
IC REG BUCK SYNC 6V 1A
Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 1A SOT-23-8 Thin, TSOT-23-8
IC REG BUCK ADJ 1A DL TSOT23-8
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 789214-MP9148GJ-Z | MP9148GJ-Z | MP9148GJ-Z | MP9148GJ-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP9148GJ-Z | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 1 amps | 1 amps | 1 amps | |
| fsw | 1000 kHz | 1000 kHz | 1000 kHz | |
| Output Voltage Type | Adjustable / Variable; Adjustable | |||
| Package Type | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | SOT23 |