IC REG BUCK ADJ 1A DL TSOT23-8
IC REG BUCK SYNC 6V 1A
Buck Switching Regulator IC Positive Adjustable 0.608V 2 Output 1A SOT-23-8 Thin, TSOT-23-8
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP9148GJ-P | MP9148GJ-P | MP9148GJ-P |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SOT23 | SOT23; Other; SOT-23-8 Thin, TSOT-23-8 | |
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6080 volts | 0.6080 to 5.5 volts | |
| IOUT | 1 amps | 1 amps | 1 amps |