Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 117704-MP8904DD-LF-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.3V @ 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Power Good
Output Current: 500mA
Output Voltage: 0.5 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-QFN (2x3)
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 0.5V
Dropout Voltage-Max: 0.3V @ 500mA (Typ)
Operating Supply Current: 100μA to 5mA
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 500
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-QFN (2x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-QFN (2x3)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-QFN (2x3)
IC REG LINEAR POS ADJ 500MA 8QFN
LDO Voltage Regulators 500mA LDO w/Power Good
IC REG LINEAR POS ADJ 500MA 8QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 117704-MP8904DD-LF-P | 1589-1239-1-ND | MP8904DD-LF-P | MP8904DD-LF-P | MP8904DD-LF-P |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP8904DD-LF-P | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; 8-QFN (2x3) | Other; 8-TFDFN Exposed Pad | |||
| Life Cycle Stage | Maturity; Active |