Monolithic Power Systems, Inc. Ldo, Adj, 5V, 0.5A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) MP8904DD-LF-P

Description
LDO, ADJ, 5V, 0.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:500mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes
Datasheet
Description
LDO, ADJ, 5V, 0.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:500mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Adj, 5V, 0.5A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) - 54AH3524 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Adj, 5V, 0.5A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps)
54AH3524
Ldo, Adj, 5V, 0.5A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps) 54AH3524
LDO, ADJ, 5V, 0.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:500mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

LDO, ADJ, 5V, 0.5A, -40 TO 125DEG C; Output Type:Adjustable; Input Voltage Min:2.5V; Input Voltage Max:6.5V; Output Voltage Min:500mV; Output Voltage Max:5V; Output Current Max:500mA; Dropout Voltage Typ @ Current:300mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3524
Product Name Ldo, Adj, 5V, 0.5A, -40 To 125Deg C; Output Type Monolithic Power Systems (Mps)
Input Voltage 2.5 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details