Monolithic Power Systems, Inc. Voltage Regulators - Linear MP8904DD-LF-P

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-QFN (2x3)
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-QFN (2x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The MP8904DD-LF-P is a low-dropout linear voltage regulator designed for low-current applications, capable of supplying up to 500mA of load current. It operates with an input voltage range of 2.5V to 6.5V and features an adjustable output voltage from 0.5V to 5V, controlled by external resistors. The device has a low dropout voltage of 300mV at maximum load and a ground current of only 100OºA, making it suitable for battery-powered systems and mobile devices. The MP8904 includes several protective features such as thermal overload protection and current limit protection, ensuring reliable operation. It also has a Power Good open collector output and is stable with low-ESR ceramic capacitors. The regulator is housed in an 8-pin QFN package, measuring 2mm x 3mm, which is advantageous for space-constrained applications. The typical quiescent current in shutdown mode is 6OºA, further enhancing its efficiency in low-power scenarios.

Datasheet Summary
Powered by GS/AI

The MP8904DD-LF-P is a low-dropout linear voltage regulator designed for low-current applications, capable of supplying up to 500mA of load current. It operates with an input voltage range of 2.5V to 6.5V and features an adjustable output voltage from 0.5V to 5V, controlled by external resistors. The device has a low dropout voltage of 300mV at maximum load and a ground current of only 100OºA, making it suitable for battery-powered systems and mobile devices. The MP8904 includes several protective features such as thermal overload protection and current limit protection, ensuring reliable operation. It also has a Power Good open collector output and is stable with low-ESR ceramic capacitors. The regulator is housed in an 8-pin QFN package, measuring 2mm x 3mm, which is advantageous for space-constrained applications. The typical quiescent current in shutdown mode is 6OºA, further enhancing its efficiency in low-power scenarios.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MP8904DD-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MP8904DD-LF-P
Voltage Regulators - Linear MP8904DD-LF-P
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-QFN (2x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 8-QFN (2x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MP8904DD-LF-P
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060272 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Battery Management - BQ2011SN-D118G4 - 1027901-BQ2011SN-D118G4 - Win Source Electronics
Specs
Output Options Inverting
Type D
Pins 16
View Details
PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details