Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA TSOT-23-5
IC REG LIN POS ADJ 150MA TSOT23
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA TSOT-23-5
IC REG LIN POS ADJ 150MA TSOT23
LDO Voltage Regulators 150mA, 6.5V LDO Linear Regulator
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP8903DJ-2.85-LF-P-ND | MP8903DJ-2.85-LF-P | MP8903DJ-2.85-LF-P | MP8903DJ-2.85-LF-P | MP8903DJ-2.85-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | |||
| Special Features | Over Temperature | Enable |