Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789212-MP8903DG-3.3-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TFDFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Configuration: Positive
Output Current: 150mA
Output Voltage: 1.25V (3.3V)
Categories: Integrated Circuits (ICs)
PSRR: 50dB ~ 20dB (1kHz ~ 1MHz)
Protection Features: Over Temperature
Manufacturer Package: 8-QFN (2x2)
Output Voltage MAX: 5V
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.125V @ 150mA,
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-QFN (2x2)
LDO Voltage Regulators 150mA, 6.5V LDO Linear Regulator
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-QFN (2x2)
IC REG LIN POS ADJ 150MA 8QFN
IC REG LIN POS ADJ 150MA 8QFN
| Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 789212-MP8903DG-3.3-LF-P | 1589-1238-2-ND | MP8903DG-3.3-LF-P | MP8903DG-3.3-LF-P | MP8903DG-3.3-LF-P | MP8903DG-3.3-LF-P |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP8903DG-3.3-LF-P | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | |||
| Special Features | Enable | Over Temperature | Enable |