Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885685-MP8903DG-2.5-
Operating Temperature Range: -40°C ~ 85°C
Features: Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-QFN (2x2)
Package: Reel - TR
Package: 8-TFDFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP8903
Categories: Integrated Circuits (ICs)
Case / Package: 8-QFN (2x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-QFN (2x2)
IC REG LIN POS ADJ 150MA 8QFN
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-QFN (2x2)
LDO Voltage Regulators 150mA, 6.5V LDO Linear Regulator
IC REG LIN POS ADJ 150MA 8QFN
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 885685-MP8903DG-2.5-LF-Z | MP8903DG-2.5-LF-Z-ND | MP8903DG-2.5-LF-Z | MP8903DG-2.5-LF-Z | MP8903DG-2.5-LF-Z | MP8903DG-2.5-LF-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MP8903DG-2.5-LF-Z | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Package Type | Other; 8-QFN (2x2) | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | |||
| Life Cycle Stage | Declining; Not For New Designs | Declining; Not For New Designs | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Regulator Type | Standard |