Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-QFN (2x2)
IC REG LIN POS ADJ 150MA 8QFN
LDO Voltage Regulators 150mA, 6.5V LDO Linear Regulator
IC REG LIN POS ADJ 150MA 8QFN
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA 8-QFN (2x2)
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MP8903DG-2.5-LF-P-ND | MP8903DG-2.5-LF-P | MP8903DG-2.5-LF-P | MP8903DG-2.5-LF-P | MP8903DG-2.5-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | Other; 8-TFDFN Exposed Pad | Other; 8-TFDFN Exposed Pad | |||
| Special Features | Over Temperature | Enable |