45V, 3A, HIGH-EFFICIENCY, DIGITA
45V, 3A, HIGH-EFFICIENCY, DIGITA
45V, 3A, HIGH-EFFICIENCY, DIGITA
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 1589-MP8883GQ-0001-PDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck |
| Output Voltage Type | Adjustable / Variable |
| Package Type | Other; 16-PowerVFQFN |
| Special Features | Synchronous Rectification |
| Output Voltage | 0.8000 to 12 volts |