Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 12A 14-VFDFN Exposed Pad
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927823-MP8869GL-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 12A 14-VFDFN Exposed Pad
Package: 14-VFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP8869
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (3x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK PROG 12A 14QFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 12A 14-VFDFN Exposed Pad
IC REG BUCK PROG 0.6V 12A 14QFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8869GL-P-ND | 927823-MP8869GL-P | MP8869GL-P | MP8869GL-P | MP8869GL-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8869GL-P | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 14-VFDFN Exposed Pad | Other; 14-QFN (3x4) | Other; 14-VFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 1.87 volts | 0.6000 to 1.87 volts | 0.6000 volts |