Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 239283-MP8868GLE-Z
Categories: Integrated Circuits
Status: Active
IC REG BUCK PROG 0.6V 10A 14QFN
IC REG BUCK PROGRAMMABLE 10A
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 10A 14-PowerVFQFN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 239283-MP8868GLE-Z | MP8868GLE-Z | MP8868GLE-Z | MP8868GLE-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8868GLE-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Maturity; Active | Active | Active | |
| Output Voltage | 0.6000 volts | 0.6000 to 1.87 volts | ||
| IOUT | 10 amps | 10 amps | 10 amps | |
| fsw | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz |