Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927822-MP8868GLE-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 10A 14-PowerVFQFN
Package: 14-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP8868
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (3x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK PROGRAMMABLE 10A
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 10A 14-PowerVFQFN
IC REG BUCK PROG 0.6V 10A 14QFN
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927822-MP8868GLE-P | MP8868GLE-P | MP8868GLE-P | MP8868GLE-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8868GLE-P | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 14-QFN (3x4) | Other; 14-PowerVFQFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| IOUT | 10 amps | 10 amps | 10 amps | |
| fsw | 200 to 2000 kHz | 200 to 2000 kHz | 200 to 2000 kHz |