Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927821-MP8867GLE-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 8A 14-PowerVFQFN
Package: 14-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP8867
Categories: Integrated Circuits (ICs)
Case / Package: 14-QFN (3x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 8A 14-PowerVFQFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 8A 14-PowerVFQFN
IC REG BUCK PROGRAMMABLE 8A
IC REG BUCK PROG 0.6V 8A 14QFN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927821-MP8867GLE-Z | MP8867GLE-Z-ND | MP8867GLE-Z | MP8867GLE-Z | MP8867GLE-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8867GLE-Z | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 14-QFN (3x4) | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Special Features | Synchronous Rectification |