Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 810037-MP8867GLE-P
Packaging: Reel
Mounting Style: SMD
Current - Output: 8A
Output Type: Programmable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 2MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 14-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 21V
Maximum Output Voltage: 1.87V
Manufacturer Package: 14-PowerVFQFN
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 8A 14-PowerVFQFN
IC REG BUCK PROGRAMMABLE 8A
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 8A 14-PowerVFQFN
IC REG BUCK PROG 0.6V 8A 14QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 810037-MP8867GLE-P | MP8867GLE-P-ND | MP8867GLE-P | MP8867GLE-P | MP8867GLE-P |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8867GLE-P | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | Other; 14-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | |||
| Output Voltage | 1.87 volts | 0.6000 to 1.87 volts | 0.6000 to 1.87 volts | 0.6000 volts |