Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079187-MP8865GQ-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Programmable
Topology: Buck
Frequency - Switching: 600kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 15-QFN (3x3)
Purpose: Step-Down
Maximum Input Voltage: 21V
Nominal Output Voltage (Min/Fixed): 0.6V
Maximum Output Voltage: 1.87V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 15-PowerVFQFN
IC REG BUCK PROG 6A 15QFN
IC REG BUCK PROG 0.6V 6A 15QFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 15-PowerVFQFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1079187-MP8865GQ-Z | MP8865GQ-Z-ND | MP8865GQ-Z | MP8865GQ-Z | MP8865GQ-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8865GQ-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Programmable | Adjustable / Variable | Fixed; Programmable | ||
| Package Type | Other; 15-QFN (3x3) | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | ||
| Life Cycle Stage | Maturity; Active | Active | Active | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |