Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 15-PowerVFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927820-MP8865GQ-P
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 15-PowerVFQFN
Package: 15-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP8865
Categories: Integrated Circuits (ICs)
Case / Package: 15-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1237-6, 1589-1237-1, 1589-1237-2
IC REG BUCK PROG 6A 15QFN
IC REG BUCK PROG 0.6V 6A 15QFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 6A 15-PowerVFQFN
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-1237-2-ND | 927820-MP8865GQ-P | MP8865GQ-P | MP8865GQ-P | MP8865GQ-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8865GQ-P | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | |||
| Package Type | Other; 15-PowerVFQFN | Other; 15-QFN (3x3) | Other; 15-PowerVFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 1.87 volts | 0.6000 volts | 0.6000 to 1.87 volts |