Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927819-MP8864GQ-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 15-PowerVFQFN
Package: 15-PowerVFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: MP8864
Categories: Integrated Circuits (ICs)
Case / Package: 15-QFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-1740-2, 1589-1740-1, 1589-1740-6, MP8864GQ-Z-ND
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 15-PowerVFQFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 15-PowerVFQFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 15-PowerVFQFN
IC REG BUCK PROG 4A 15QFN
Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 4A 15-PowerVFQFN
IC REG BUCK PROG 4A 15QFN
IC REG BUCK PROG 0.6V 4A 15QFN
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 927819-MP8864GQ-Z | 1589-1740-1-ND | MP8864GQ-Z | MP8864GQ-Z | MP8864GQ-Z | MP8864GQ-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8864GQ-Z | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 15-QFN (3x3) | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | Other; 15-PowerVFQFN | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Fixed; Programmable | ||||
| Special Features | Synchronous Rectification |