Monolithic Power Systems, Inc. Switching Voltage Regulators MP8864GQ-P

Description
Switching Voltage Regulators Hi Efficiency 4A 21V Sync Step Down Conv
Datasheet
Description
Switching Voltage Regulators Hi Efficiency 4A 21V Sync Step Down Conv
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP8864GQ-P
Switching Voltage Regulators MP8864GQ-P
Switching Voltage Regulators Hi Efficiency 4A 21V Sync Step Down Conv

Switching Voltage Regulators Hi Efficiency 4A 21V Sync Step Down Conv

Buy Now
Dc/dc Conv, Sync Buck, 600Khz, 125Deg C; Topology Monolithic Power Systems (Mps) - 54AH3519 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 600Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
54AH3519
Dc/dc Conv, Sync Buck, 600Khz, 125Deg C; Topology Monolithic Power Systems (Mps) 54AH3519
DC/DC CONV, SYNC BUCK, 600KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:15Pins; Output Current:4A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 600KHZ, 125DEG C; Topology:Synchronous Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:21V; No. of Outputs:1Outputs; DC / DC Converter IC Case:QFN; No. of Pins:15Pins; Output Current:4A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number MP8864GQ-P 54AH3519
Product Name Switching Voltage Regulators Dc/dc Conv, Sync Buck, 600Khz, 125Deg C; Topology Monolithic Power Systems (Mps)
Input Voltage 4.5 to 21 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details