Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-PowerVFQFN
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-PowerVFQFN
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-PowerVFQFN
2.8V-22V VIN, 2A IOUT, 4-SWITCH,
Buck-Boost Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-PowerVFQFN
IC REG BUCK-BOOST ADJ 2A 16QFN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8862GQ-0000-PDKR-ND | MP8862GQ-0000-P | MP8862GQ-0000-P | MP8862GQ-0000-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck-Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1 to 20.47 volts | 1 to 20.47 volts | 1 volts |