IC REG BUCK ADJ 6A 15QFN
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.6V 1 Output 6A 15-PowerVFQFN
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8846GQ-Z | MP8846GQ-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Active | Active |
| Output Voltage | 0.6000 volts | 0.6000 to 1.87 volts |
| IOUT | 6 amps | 6 amps |
| fsw | 600 kHz | 600 kHz |