Manufacturer: Monolithic Power Systems Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 970075-MP8845CGC-Z
Output Type: Adjustable
Operating Supply Voltage: 6 V
Number of Outputs: 1
Output Voltage: 1.45 V
Categories: OEM Parts(M-N)
Max Input Voltage: 6 V
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Switching Frequency: 2.2 MHz
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Output Current: 5 A
Min Input Voltage: 2.7 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 970075-MP8845CGC-Z |
| Product Name | OEM Parts - OEM Parts (M - N) - MP8845CGC-Z |