Monolithic Power Systems, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators MP8802DJ-3.3-LF-P

Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA TSOT-23-5
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA TSOT-23-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 1589-1236-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
1589-1236-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 1589-1236-2-ND
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA TSOT-23-5

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA TSOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MP8802DJ-3.3-LF-P - 142248-MP8802DJ-3.3-LF-P - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MP8802DJ-3.3-LF-P
142248-MP8802DJ-3.3-LF-P
PMIC - PMIC - Voltage Regulators - Linear - MP8802DJ-3.3-LF-P 142248-MP8802DJ-3.3-LF-P
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 142248-MP8802DJ-3.3- LF-P Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Fixed or Adjustable Number of Regulators: 1 Output Type: Adjustable (Fixed) Control Features: Enable Output Current: 250mA Output Voltage: 3.3V, 1.25 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: TSOT-23-5 Maximum Input Voltage: 6.5V Nominal Output Voltage (Min/Fixed): 1.25V (3.3V) Dropout Voltage-Max: 0.19V @ 250mA (Typ), Operating Supply Current: 155μA PSRR: 70db to 30dB (1kHz to 1MHz) Maximum Output Voltage: 5V Protection Features: Over Temperature

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 142248-MP8802DJ-3.3-LF-P
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 250mA
Output Voltage: 3.3V, 1.25 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.25V (3.3V)
Dropout Voltage-Max: 0.19V @ 250mA (Typ),
Operating Supply Current: 155μA
PSRR: 70db to 30dB (1kHz to 1MHz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature

Buy Now Datasheet
Voltage Regulators - Linear - MP8802DJ-3.3-LF-P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MP8802DJ-3.3-LF-P
Voltage Regulators - Linear MP8802DJ-3.3-LF-P
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA TSOT-23-5

Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA TSOT-23-5

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - MP8802DJ-3.3-LF-P - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MP8802DJ-3.3-LF-P
PMIC - Voltage Regulators - Linear MP8802DJ-3.3-LF-P
IC REG LIN POS ADJ 250MA TSOT23

IC REG LIN POS ADJ 250MA TSOT23

Supplier's Site Datasheet
LDO Regulator Pos 3.3V 0.25A 5-Pin TSOT-23 - 541-MP8802DJ-3.3-LF-P - Utmel Electronic Limited
Hong Kong, China
LDO Regulator Pos 3.3V 0.25A 5-Pin TSOT-23
541-MP8802DJ-3.3-LF-P
LDO Regulator Pos 3.3V 0.25A 5-Pin TSOT-23 541-MP8802DJ-3.3-LF-P
LDO Regulator Pos 3.3V 0.25A 5-Pin TSOT-23

LDO Regulator Pos 3.3V 0.25A 5-Pin TSOT-23

Supplier's Site
Sheung Wan, Hong Kong
LDO Voltage Regulators
MP8802DJ-3.3-LF-P
LDO Voltage Regulators MP8802DJ-3.3-LF-P
LDO Voltage Regulators 250mA Linear Reg 3.3V fixed & adj

LDO Voltage Regulators 250mA Linear Reg 3.3V fixed & adj

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MP8802DJ-3.3-LF-P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MP8802DJ-3.3-LF-P
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MP8802DJ-3.3-LF-P
IC REG LIN POS ADJ 250MA TSOT23

IC REG LIN POS ADJ 250MA TSOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1589-1236-2-ND 142248-MP8802DJ-3.3-LF-P MP8802DJ-3.3-LF-P MP8802DJ-3.3-LF-P 541-MP8802DJ-3.3-LF-P MP8802DJ-3.3-LF-P MP8802DJ-3.3-LF-P
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - MP8802DJ-3.3-LF-P Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Regulator Pos 3.3V 0.25A 5-Pin TSOT-23 LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard Low Dropout
Output Polarity Positive Positive
Output Voltage Type Fixed; Adjustable / Variable Fixed; Adjustable / Variable; Adjustable (Fixed) Adjustable / Variable; Adjustable (Fixed) Fixed; Adjustable / Variable; Adjustable (Fixed)
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23; Other; SOT-23-5 Thin, TSOT-23-5 SOT23
Special Features Over Temperature Enable Enable
Unlock Full Specs
to access all available technical data