Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA TSOT-23-5
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789211-MP8802DJ-2.5-
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Configuration: Positive
Output Current: 250mA
Family Name: MP8802
Output Voltage: 1.25V (2.5V)
Categories: Integrated Circuits (ICs)
Operating Supply Current: 155μA
PSRR: 70db ~ 30dB (1kHz ~ 1MHz)
Protection Features: Over Temperature
Manufacturer Package: TSOT-23-5
Output Voltage MAX: 5V
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.19V @ 250mA (Typ),
Alternative Parts (Cross-Reference): LTC1844ES5-2.5#TRPBF
Introduction Date: March 06, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 250MA TSOT23
IC REG LIN POS ADJ 250MA TSOT23
LDO Voltage Regulators 250mA Linear Reg 2.5V fixed & adj
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 250mA TSOT-23-5
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-1234-2-ND | 789211-MP8802DJ-2.5-LF-P | MP8802DJ-2.5-LF-P | MP8802DJ-2.5-LF-P | MP8802DJ-2.5-LF-P | MP8802DJ-2.5-LF-P |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP8802DJ-2.5-LF-P | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | |||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Special Features | Over Temperature | Enable | Enable |