Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA TSOT-23-5
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA TSOT-23-5
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 059418-MP8801DJ-3.3-
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed or Adjustable
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable
Output Current: 150mA
Output Voltage: 3.3V, 1.25 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: TSOT-23-5
Maximum Input Voltage: 6.5V
Nominal Output Voltage (Min/Fixed): 1.25V (3.3V)
Dropout Voltage-Max: 0.125V @ 150mA (Typ),
Operating Supply Current: 150μA
PSRR: 70db to 30dB (1kHz to 1MHz)
Maximum Output Voltage: 5V
Protection Features: Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
IC REG LIN POS ADJ 150MA TSOT23
IC REG LIN POS ADJ 150MA TSOT23
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 150mA TSOT-23-5
IC REG LIN POS ADJ 150MA TSOT23
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1589-1940-1-ND | 059418-MP8801DJ-3.3-LF-Z | MP8801DJ-3.3-LF-Z | MP8801DJ-3.3-LF-Z | MP8801DJ-3.3-LF-Z | MP8801DJ-3.3-LF-Z |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MP8801DJ-3.3-LF-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | Positive | |||
| Output Voltage Type | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | ||
| Package Type | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | SOT23; Other; SOT-23-5 Thin, TSOT-23-5 | ||
| Special Features | Over Temperature | Enable | Enable |