LDO, FIXED, 2.85V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:5PinsRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 73AJ8936 |
| Product Name | Ldo, Fixed, 2.85V, 0.15A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps) |
| Input Voltage | 2.7 to 6.5 volts |