Monolithic Power Systems, Inc. Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps) MP8801DJ-2.5-LF-P

Description
LDO, FIXED, 2.5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 2.5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:5Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps) - 54AH3515 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps)
54AH3515
Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps) 54AH3515
LDO, FIXED, 2.5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:5Pins RoHS Compliant: Yes

LDO, FIXED, 2.5V, 0.15A, -40 TO 85DEG C; Output Type:Fixed; Input Voltage Min:2.7V; Input Voltage Max:6.5V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:150mA; Dropout Voltage Typ @ Current:150mV; No. of Pins:5Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 54AH3515
Product Name Ldo, Fixed, 2.5V, 0.15A, -40 To 85Deg C; Output Type Monolithic Power Systems (Mps)
Input Voltage 2.7 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1054QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details