IC REG BUCK ADJ 30A 25TQFN
IC REG BUCK ADJ 30A 25TQFN
IC REG BUCK ADJ 30A 25TQFN
16V,30A,SYNC STEP-DOWN CONVERTER
16V,30A,SYNC STEP-DOWN CONVERTER
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8796GVT-ZCT-ND | MP8796GVT-Z | MP8796GVT-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 25-PowerWFQFN | Other; 25-PowerWFQFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.6000 to 6 volts | 0.6000 volts | 0.6000 volts |