The MP8796BGVT-0000-P is a digital synchronous step-down converter designed for high efficiency and scalability in power management applications. It supports a wide input voltage range of 3.1V to 16V with an output current capability of up to 30A per phase. The device features PMBus 1.3 compliance, allowing for configurable settings and real-time monitoring of output voltage, current, and temperature. This regulator utilizes low RDS(ON) integrated power MOSFETs and employs a proprietary multi-phase constant-on-time (MCOT) control scheme, which enhances transient response and simplifies loop stabilization. It is stable with zero-ESR output capacitors and offers an adjustable output voltage from 0.4V to 0.9 times the input voltage, with a maximum output of 5.5V. Protection features include over-current, over-voltage, under-voltage, and over-temperature protections, ensuring reliable operation in demanding environments. The MP8796BGVT-0000-P is packaged in a compact TQFN-25 (4mm x 5mm) format, making it suitable for space-constrained applications such as telecom systems, networking equipment, and servers.
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 25-PowerWFQFN
16V, 30A, SCALABLE, DIGITAL, SYN
16V, 30A, SCALABLE, DIGITAL, SYN
IC REG BUCK ADJ 30A 25TQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 30A 25-PowerWFQFN
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8796BGVT-0000-PTR-ND | MP8796BGVT-0000-P | MP8796BGVT-0000-P | MP8796BGVT-0000-P | MP8796BGVT-0000-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 25-PowerWFQFN | Other; 25-PowerWFQFN | Other; 25-PowerWFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 5.5 volts |