Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 21-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 21-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 21-PowerVFQFN
16V, 15A, SYNCHRONOUS, STEP-DOWN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 15A 21-PowerVFQFN
IC REG BUCK ADJ 15A 21QFN
16V, 15A, SYNCHRONOUS, STEP-DOWN
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8795GLE-ZTR-ND | MP8795GLE-Z | MP8795GLE-Z | MP8795GLE-Z | MP8795GLE-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | ||
| Package Type | Other; 21-PowerVFQFN | Other; 21-PowerVFQFN | Other; 21-PowerVFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 5.5 volts | 0.6000 to 5.5 volts | 0.6000 volts | 0.6000 volts |