Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 16-PowerVFQFN
12A, WIDE-INPUT 3V TO 18V, 1.4MH
12A, WIDE-INPUT 3V TO 18V, 1.4MH
IC REG BUCK ADJ 12A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 12A 16-PowerVFQFN
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8774HGQ-ZTR-ND | MP8774HGQ-Z | MP8774HGQ-Z | MP8774HGQ-Z | MP8774HGQ-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Synchronous Rectification | ||||
| Output Voltage | 0.6000 to 12 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 12 volts |