Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1316435-MP8770CGQ-Z
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Packaging: Reel - TR
Standard Package: 5,000
Mounting: Surface Mount
Current - Output: 8A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 700kHz
Voltage - Output (Max): 17V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 3V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.6V
Synchronous Rectifier: Yes
Supplier Device Package: 16-QFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Case / Package: 16-PowerVFQFN
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1589-MP8770CGQ-ZTR,1
Base Product Number: MP8770
RoHS Status: ROHS3 Compliant
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 16-PowerVFQFN
3V TO 17V, 8A, SYNCHRONOUS STEP-
IC REG BUCK ADJ 8A 16QFN
3V TO 17V, 8A, SYNCHRONOUS STEP
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 16-PowerVFQFN
| Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1316435-MP8770CGQ-Z | 1589-MP8770CGQ-ZDKR-ND | MP8770CGQ-Z | MP8770CGQ-Z | MP8770CGQ-Z | MP8770CGQ-Z |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||||
| fsw | 700 kHz | 700 kHz | 700 kHz | 700 kHz | 700 kHz |