ERROR: no product mention
Category: Connectors,Interconn
Mfr: TE Connectivity Aerospace, Defense and Marine
Packaging: Bulk
Part Status: Obsolete
Function: Multiple, NonProgrammable
Output Configuration: Half Bridge (14)
Topology: ADC, Comparator, Oscillator, Register Bank
Output Type: Inverted
Number of Outputs: Single
Voltage - Input (Min): 1.1V
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 16-PowerVFQFN
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 16-PowerVFQFN
IC REG BUCK ADJ 8A 16QFN
3V TO 17V, 8A, SYNCHRONOUS STEP-
Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 8A 16-PowerVFQFN
3V TO 17V, 8A, SYNCHRONOUS STEP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP8770CGQ-PCT-ND | MP8770CGQ-P | MP8770CGQ-P | MP8770CGQ-P | MP8770CGQ-P | |
| Product Name | Connectors,Interconnects | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Inverted | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Special Features | Multiple Outputs | Synchronous Rectification | ||||
| Configuration / Function | Buck | Buck | ||||
| Package Type | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | |||
| Output Voltage | 0.6000 to 17 volts | 0.6000 volts | 0.6000 volts | 0.6000 to 17 volts |