Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 16-VFQFN
IC REG BUCK ADJ 12A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 16-PowerVFQFN
IC REG BUCK ADJUSTABLE 12A 16QFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8764GLE-P-ND | MP8764GLE-P | MP8764GLE-P | MP8764GLE-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6110 to 13 volts | 0.6110 volts | 0.6110 to 13 volts |