Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 16-VFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 885683-MP8763GLE-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 16-VFQFN
Package: Reel - TR
Package: 16-VFQFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP8763
Categories: Integrated Circuits (ICs)
Case / Package: 16-QFN (3x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC REG BUCK ADJUSTABLE 12A 16QFN
IC REG BUCK ADJ 12A 16QFN
IC REG BUCK ADJUSTABLE 12A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 16-PowerVFQFN
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8763GLE-Z-ND | 885683-MP8763GLE-Z | MP8763GLE-Z | MP8763GLE-Z | MP8763GLE-Z | MP8763GLE-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8763GLE-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; 16-PowerVFQFN | Other; 16-QFN (3x4) | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.6110 to 13 volts | 0.6110 volts | 0.6110 volts | 0.6110 to 13 volts |