Monolithic Power Systems, Inc. Voltage Regulators - DC DC Switching Regulators MP8763GL-Z

Description
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 13-VFQFN
Request a Quote Datasheet
Description
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 13-VFQFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - MP8763GL-Z-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
MP8763GL-Z-ND
Voltage Regulators - DC DC Switching Regulators MP8763GL-Z-ND
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 13-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 13-VFQFN

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8763GL-Z - 927816-MP8763GL-Z - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8763GL-Z
927816-MP8763GL-Z
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8763GL-Z 927816-MP8763GL-Z
Manufacturer: Monolithic Power Systems Inc. Win Source Part Number: 927816-MP8763GL-Z Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 13-VFQFN Package: Reel - TR Package: 13-VFQFN Mounting: Surface Mount Part Status: Not For New Designs Family Name: MP8763 Categories: Integrated Circuits (ICs) Case / Package: 13-QFN (3x4) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 927816-MP8763GL-Z
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 13-VFQFN
Package: Reel - TR
Package: 13-VFQFN
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: MP8763
Categories: Integrated Circuits (ICs)
Case / Package: 13-QFN (3x4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - MP8763GL-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP8763GL-Z
Voltage Regulators - DC DC Switching Regulators MP8763GL-Z
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 13-VFQFN

Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 13-VFQFN

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP8763GL-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP8763GL-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP8763GL-Z
IC REG BUCK ADJUSTABLE 12A 16QFN

IC REG BUCK ADJUSTABLE 12A 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP8763GL-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP8763GL-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP8763GL-Z
IC REG BUCK ADJ 12A 13QFN

IC REG BUCK ADJ 12A 13QFN

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number MP8763GL-Z-ND 927816-MP8763GL-Z MP8763GL-Z MP8763GL-Z MP8763GL-Z
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8763GL-Z Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; 13-VFQFN Other; 13-QFN (3x4) Other; 13-VFQFN
Special Features Synchronous Rectification
Output Voltage 0.6110 to 13 volts 0.6110 to 13 volts 0.6110 volts
Unlock Full Specs
to access all available technical data