Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 12A 13-VFQFN
IC REG BUCK ADJ 12A 13QFN
IC REG BUCK ADJUSTABLE 12A 16QFN
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8763DGL-Z | MP8763DGL-Z | MP8763DGL-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | Other; 13-VFQFN | ||
| Life Cycle Stage | Active | Active | |
| Output Voltage | 0.6110 to 13 volts | 0.6110 volts |