Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 10A 16-VFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 789209-MP8762HGLE-Z
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 14-VFQFN Exposed Pad
Mounting: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: Yes
Output Current: 10A
Output Voltage: 0.611V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (3x4)
Output Voltage MAX: 13V
Input Voltage MIN: 4.5V
Voltage Input MAX: 18V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJ 10A 16QFN
IC REG BUCK ADJUSTABLE 10A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 10A 16-PowerVFQFN
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8762HGLE-Z-ND | 789209-MP8762HGLE-Z | MP8762HGLE-Z | MP8762HGLE-Z | MP8762HGLE-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8762HGLE-Z | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 16-PowerVFQFN | Other; 14-VFQFN Exposed Pad | Other; 16-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.6110 to 13 volts | 0.6110 volts | 0.6110 volts | 0.6110 to 13 volts |