Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 10A 16-VFQFN
Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 812776-MP8762GLE-Z
Packaging: Reel
Mounting Style: SMD
Current - Output: 10A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz ~ 1MHz
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.5V
Voltage - Output (Min/Fixed): 0.611V
Synchronous Rectifier: Yes
Supplier Device Package: 16-QFN (3x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 18V
Maximum Output Voltage: 13V
Manufacturer Package: 16-VFQFN
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 10A 16-PowerVFQFN
IC REG BUCK ADJ 10A 16QFN
IC REG BUCK ADJUSTABLE 10A 16QFN
IC REG BUCK ADJUSTABLE 10A 16QFN
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | MP8762GLE-Z-ND | 812776-MP8762GLE-Z | MP8762GLE-Z | MP8762GLE-Z | MP8762GLE-Z | MP8762GLE-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8762GLE-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | Other; 16-PowerVFQFN | Other; 16-VFQFN | Other; 16-PowerVFQFN | Other; 16-PowerVFQFN | ||
| Special Features | Synchronous Rectification | Multiple Outputs; Synchronous Rectification | ||||
| Output Voltage | 0.6110 to 13 volts | 13 volts | 0.6110 to 13 volts | 0.6110 volts | 0.6110 volts |