Manufacturer: Monolithic Power Systems Inc.
Win Source Part Number: 1079182-MP8762GL-Z
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 200kHz to 1MHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 10A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-QFN (3x4)
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.611V
Maximum Output Voltage: 13V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): MP8762GL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 10A 13-VFQFN
IC REG BUCK ADJ 10A 13QFN
IC REG BUCK ADJUSTABLE 10A 16QFN
IC REG BUCK ADJUSTABLE 10A 16QFN
Buck Switching Regulator IC Positive Adjustable 0.611V 1 Output 10A 13-VFQFN
Voltage Regulators - Switching Regulators 10A 18V Sync Step-down Converter
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1079182-MP8762GL-Z | MP8762GL-Z-ND | MP8762GL-Z | MP8762GL-Z | MP8762GL-Z | MP8762GL-Z | 541-MP8762GL-Z |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - MP8762GL-Z | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - Switching Regulators 10A 18V Sync Step-down Converter |
| Configuration / Function | Buck | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 16-QFN (3x4) | Other; 13-VFQFN | Other; 13-VFQFN | Other; 13-VFQFN | Other; 13-VFQFN | ||
| Life Cycle Stage | Maturity; Active | Declining; Not For New Designs | Active | ||||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |